Challenge Electronics Speakers CS18-01P95-04-1X

Description
Speaker
Request a Quote Datasheet
Description
Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS18-01P95-04-1X-ND - DigiKey
Thief River Falls, MN, United States
Speaker

Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS18-01P95-04-1X-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Car Audio, Full Range Speaker - SC95 - Boston Acoustics, Inc.
Specs
Nominal Power 60 to 160 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details