Visaton Speakers & Transducers GRILLE FR 87

Description
Speakers & Transducers Protective grille: black plastics
Datasheet
Description
Speakers & Transducers Protective grille: black plastics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GRILLE FR 87
Speakers & Transducers GRILLE FR 87
Speakers & Transducers Protective grille: black plastics

Speakers & Transducers Protective grille: black plastics

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GRILLE FR 87
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Home Audio, Outdoor Speaker - Voyager RK8T2 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 20 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR-57N08A01-AQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
2 suppliers