Visaton Speakers & Transducers GRILLE EFFECT 80

Description
Speakers & Transducers Protective grille, punched steel sheet, black, material thickness: 0.5m
Datasheet
Description
Speakers & Transducers Protective grille, punched steel sheet, black, material thickness: 0.5m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GRILLE EFFECT 80
Speakers & Transducers GRILLE EFFECT 80
Speakers & Transducers Protective grille, punched steel sheet, black, material thickness: 0.5m

Speakers & Transducers Protective grille, punched steel sheet, black, material thickness: 0.5m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GRILLE EFFECT 80
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
Home Audio, In-Ceiling Speaker - VSi 5830 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300FL - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 2.42 inch (62 mm)
View Details
2 suppliers