Visaton Speakers & Transducers GRILLE 8 ES

Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastics
Datasheet
Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GRILLE 8 ES
Speakers & Transducers GRILLE 8 ES
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastics

Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastics

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GRILLE 8 ES
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
HDS Woofer, 4
Specs
Nominal Power 20 watts
Sensitivity 87.9 dB
Resonance Frequency 82 Hz
View Details