Visaton Speakers & Transducers GRILLE 10 RS

Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic
Datasheet
Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GRILLE 10 RS
Speakers & Transducers GRILLE 10 RS
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic

Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GRILLE 10 RS
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details