Visaton Speakers & Transducers FX 13 - 4 Ohm

Description
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker
Datasheet
Description
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FX 13 - 4 Ohm
Speakers & Transducers FX 13 - 4 Ohm
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker

Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FX 13 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
Home Audio, Bookshelf Loudspeaker - RS 230 Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details