Visaton Speakers & Transducers FRWS 5 - 4 ohm

Description
Speakers & Transducers 5cm (2") full-range speaker, 250Hz
Datasheet
Description
Speakers & Transducers 5cm (2") full-range speaker, 250Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRWS 5 - 4 ohm
Speakers & Transducers FRWS 5 - 4 ohm
Speakers & Transducers 5cm (2") full-range speaker, 250Hz

Speakers & Transducers 5cm (2") full-range speaker, 250Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRWS 5 - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
Car Audio, Full Range Speaker - SC65 - Boston Acoustics, Inc.
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details