Challenge Electronics
Speakers
CS34-01P70-03-1
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2603-CS34-01P70-03-1-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
700 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
30 watts
Size
18.80 inch (478 mm)
View Details
SPL
87 dB
Nominal Power
0.3000 watts
Impedance
8 ohms
View Details
SPL
87 dB
Nominal Power
0.5000 watts
Maximum Power
1 watts
View Details