Visaton Speakers & Transducers FRS 7 S - 8 ohm

Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 100V, 8-15W, 8 Ohm, 120 20000 Hz, 150 Hz
Datasheet
Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 100V, 8-15W, 8 Ohm, 120 20000 Hz, 150 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 7 S - 8 ohm
Speakers & Transducers FRS 7 S - 8 ohm
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 100V, 8-15W, 8 Ohm, 120 20000 Hz, 150 Hz

Speakers & Transducers 6.5 cm (2.5") full-range speaker, 100V, 8-15W, 8 Ohm, 120 20000 Hz, 150 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 7 S - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details