Visaton Speakers & Transducers FRS 7 - 8 ohm

Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 100V, 8-15W, 8 Ohm, 200 20000 Hz, 250 Hz
Datasheet
Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 100V, 8-15W, 8 Ohm, 200 20000 Hz, 250 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 7 - 8 ohm
Speakers & Transducers FRS 7 - 8 ohm
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 100V, 8-15W, 8 Ohm, 200 20000 Hz, 250 Hz

Speakers & Transducers 6.5 cm (2.5") full-range speaker, 100V, 8-15W, 8 Ohm, 200 20000 Hz, 250 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 7 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Ceiling Loudspeaker - CM60DTD - Biamp Systems, Ltd.
Specs
Size 6.50 inch (165 mm)
Application Loudspeaker; MusicAudio
View Details