Visaton Speakers & Transducers FRS 7 - 4 ohm

Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 5-10W, 4 Ohm, 130 20000 Hz, 220 Hz
Datasheet
Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 5-10W, 4 Ohm, 130 20000 Hz, 220 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 7 - 4 ohm
Speakers & Transducers FRS 7 - 4 ohm
Speakers & Transducers 6.5 cm (2.5") full-range speaker, 5-10W, 4 Ohm, 130 20000 Hz, 220 Hz

Speakers & Transducers 6.5 cm (2.5") full-range speaker, 5-10W, 4 Ohm, 130 20000 Hz, 220 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 7 - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1600 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details