Visaton Speakers FRS 5 XWP - 8 OHM

Description
8 Ohms General Purpose Speaker 5W 120Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 5W 120Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FRS5XWP-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 5W 120Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 5W 120Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FRS5XWP-8OHM-ND
Product Name Speakers
Resonance Frequency 190 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
CLOUD Series 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
 - KINETIC 153 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Maximum Power 1200 watts
Impedance 4 ohms
View Details