Visaton Speakers & Transducers FRS 5 XTS - 8 ohm

Description
Speakers & Transducers 5 cm (2") full-range speaker, black metal basket, two fixing lugs. HiFi, 100V, blade terminals, foam gasket, 5-8W, 120 20000 Hz, 8 Ohm, 190Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") full-range speaker, black metal basket, two fixing lugs. HiFi, 100V, blade terminals, foam gasket, 5-8W, 120 20000 Hz, 8 Ohm, 190Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 5 XTS - 8 ohm
Speakers & Transducers FRS 5 XTS - 8 ohm
Speakers & Transducers 5 cm (2") full-range speaker, black metal basket, two fixing lugs. HiFi, 100V, blade terminals, foam gasket, 5-8W, 120 20000 Hz, 8 Ohm, 190Hz

Speakers & Transducers 5 cm (2") full-range speaker, black metal basket, two fixing lugs. HiFi, 100V, blade terminals, foam gasket, 5-8W, 120 20000 Hz, 8 Ohm, 190Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 5 XTS - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Piezo Speakers - CES22P15H14-100U - Challenge Electronics
Specs
SPL 92 dB
Frequency Response 850 to 12000 Hz
Resonance Frequency 1000 Hz
View Details