Challenge Electronics Speakers CS17-00P100-03-2X

Description
SPEAKER 8OHM 0.7W 92DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 0.7W 92DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS17-00P100-03-2X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 0.7W 92DB

SPEAKER 8OHM 0.7W 92DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS17-00P100-03-2X-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Round Speakers - CE-208S35AVX - Challenge Electronics
Challenge Electronics
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Maximum Power 0.8000 watts
View Details