Visaton Speakers FRS 10 WP - 8 OHM (WHITE)

Description
8 Ohms General Purpose Speaker 25W 90Hz ~ 19kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 25W 90Hz ~ 19kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FRS10WP-8OHM(WHITE)-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 25W 90Hz ~ 19kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 25W 90Hz ~ 19kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FRS10WP-8OHM(WHITE)-ND
Product Name Speakers
Resonance Frequency 190 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Standalone Horn/Driver System - RMG-200A - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Application Telephone or Voice Communication
View Details