Visaton Speakers FRS 10 WP - 8 OHM (BLACK)

Description
8 Ohms General Purpose Speaker 25W 90Hz ~ 19kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 25W 90Hz ~ 19kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FRS10WP-8OHM(BLACK)-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 25W 90Hz ~ 19kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 25W 90Hz ~ 19kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FRS10WP-8OHM(BLACK)-ND
Product Name Speakers
Resonance Frequency 190 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details