Visaton Speakers & Transducers FR 9.15 - 4 Ohm

Description
Speakers & Transducers 9 x 15 cm (4" x 6") full-range driver, 15-30W, 75 16000 Hz, 4 Ohm, 120Hz
Datasheet
Description
Speakers & Transducers 9 x 15 cm (4" x 6") full-range driver, 15-30W, 75 16000 Hz, 4 Ohm, 120Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 9.15 - 4 Ohm
Speakers & Transducers FR 9.15 - 4 Ohm
Speakers & Transducers 9 x 15 cm (4" x 6") full-range driver, 15-30W, 75 16000 Hz, 4 Ohm, 120Hz

Speakers & Transducers 9 x 15 cm (4" x 6") full-range driver, 15-30W, 75 16000 Hz, 4 Ohm, 120Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 9.15 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details
Home Audio, In-Ceiling Speaker - VSi 580 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to ? watts
View Details