Visaton Speakers & Transducers FR 87 - 4 ohm

Description
Speakers & Transducers 8.7 cm (3.4") fullrange speaker, 15-20W, 100 20000 Hz, 4 Ohm, 137Hz
Datasheet
Description
Speakers & Transducers 8.7 cm (3.4") fullrange speaker, 15-20W, 100 20000 Hz, 4 Ohm, 137Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 87 - 4 ohm
Speakers & Transducers FR 87 - 4 ohm
Speakers & Transducers 8.7 cm (3.4") fullrange speaker, 15-20W, 100 20000 Hz, 4 Ohm, 137Hz

Speakers & Transducers 8.7 cm (3.4") fullrange speaker, 15-20W, 100 20000 Hz, 4 Ohm, 137Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 87 - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details