Visaton Speakers FR 8 WP - 8 OHM (WHITE)

Description
8 Ohms General Purpose Speaker 15W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 15W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR8WP-8OHM(WHITE)-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 15W 100Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 15W 100Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR8WP-8OHM(WHITE)-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7542081 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - 2603-CAC40-04W110-08-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details