Visaton Speakers & Transducers FR 8 WP - 8 Ohm (black)

Description
Speakers & Transducers 8 cm (3.3") full-range speaker
Datasheet
Description
Speakers & Transducers 8 cm (3.3") full-range speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 8 WP - 8 Ohm (black)
Speakers & Transducers FR 8 WP - 8 Ohm (black)
Speakers & Transducers 8 cm (3.3") full-range speaker

Speakers & Transducers 8 cm (3.3") full-range speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 8 WP - 8 Ohm (black)
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1030 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details