Visaton Speakers FR 8 WP - 8 OHM (BLACK)

Description
8 Ohms General Purpose Speaker 15W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 15W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR8WP-8OHM(BLACK)-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 15W 100Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 15W 100Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR8WP-8OHM(BLACK)-ND
Product Name Speakers
Resonance Frequency 158 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7243112P - RS Components, Ltd.
Specs
SPL 98 dB
Nominal Power 1 watts
View Details
Speakers - 2603-CAC52-04W34-34-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 345 Hz
View Details