Visaton Speakers & Transducers FR 8 WP - 4 Ohm (white)

Description
Speakers & Transducers 8 cm (3.3") full-range speaker
Datasheet
Description
Speakers & Transducers 8 cm (3.3") full-range speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 8 WP - 4 Ohm (white)
Speakers & Transducers FR 8 WP - 4 Ohm (white)
Speakers & Transducers 8 cm (3.3") full-range speaker

Speakers & Transducers 8 cm (3.3") full-range speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 8 WP - 4 Ohm (white)
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.5000 watts
Maximum Power 0.3500 watts
Sensitivity 73 dB
View Details