Visaton Speakers & Transducers FR 58 - 8 ohm

Description
Speakers & Transducers 5.8 cm (2.3") full- range speaker
Datasheet
Description
Speakers & Transducers 5.8 cm (2.3") full- range speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 58 - 8 ohm
Speakers & Transducers FR 58 - 8 ohm
Speakers & Transducers 5.8 cm (2.3") full- range speaker

Speakers & Transducers 5.8 cm (2.3") full- range speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 58 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details