Visaton Speakers FR 58 - 4 OHM

Description
4 Ohms General Purpose Speaker 10W 120Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 10W 120Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR58-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 10W 120Hz ~ 20kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 10W 120Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR58-4OHM-ND
Product Name Speakers
Resonance Frequency 190 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details