Visaton Speakers & Transducers FR 4x6 X - 4 Ohm

Description
Speakers & Transducers 9 x 15 cm (4" x 6") full-range driver, tweeter cone, 15-30W, 75 20000 Hz, 110Hz
Datasheet
Description
Speakers & Transducers 9 x 15 cm (4" x 6") full-range driver, tweeter cone, 15-30W, 75 20000 Hz, 110Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 4x6 X - 4 Ohm
Speakers & Transducers FR 4x6 X - 4 Ohm
Speakers & Transducers 9 x 15 cm (4" x 6") full-range driver, tweeter cone, 15-30W, 75 20000 Hz, 110Hz

Speakers & Transducers 9 x 15 cm (4" x 6") full-range driver, tweeter cone, 15-30W, 75 20000 Hz, 110Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 4x6 X - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
Coaxial Loudspeaker - D4 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details