Visaton Speakers FR 16 WP CL - 100 V

Description
Speaker 1.5W 60Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
Speaker 1.5W 60Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR16WPCL-100V-ND - DigiKey
Thief River Falls, MN, United States
Speaker 1.5W 60Hz ~ 15kHz Top Round

Speaker 1.5W 60Hz ~ 15kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FR 16 WP CL - 100 V
Speakers & Transducers FR 16 WP CL - 100 V
Speakers & Transducers 16 cm (6.5") full- range speaker

Speakers & Transducers 16 cm (6.5") full- range speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2056-FR16WPCL-100V-ND FR 16 WP CL - 100 V
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
High Efficiency, Long Projection Distance Loudspeaker System - RSH-462 - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Application Loudspeaker; Telephone or Voice Communication
View Details