Visaton Speakers & Transducers FR 16 WP - 4 Ohm (white)

Description
Speakers & Transducers 16 cm (6.5") full-range speaker
Datasheet
Description
Speakers & Transducers 16 cm (6.5") full-range speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 16 WP - 4 Ohm (white)
Speakers & Transducers FR 16 WP - 4 Ohm (white)
Speakers & Transducers 16 cm (6.5") full-range speaker

Speakers & Transducers 16 cm (6.5") full-range speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 16 WP - 4 Ohm (white)
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Ceiling Mount Loudspeaker - DX-IC4LP - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio; Paging
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 91.5 dB
Resonance Frequency 733 Hz
View Details