Visaton Speakers FR 12 - 4 OHM

Description
4 Ohms General Purpose Speaker 15W 70Hz ~ 18kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 15W 70Hz ~ 18kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR12-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 15W 70Hz ~ 18kHz Top Round

4 Ohms General Purpose Speaker 15W 70Hz ~ 18kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR12-4OHM-ND
Product Name Speakers
Resonance Frequency 110 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Car Audio, Full Range Speaker - SR55 - Boston Acoustics, Inc.
Specs
Nominal Power 85 to 250 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details