Visaton Speakers & Transducers FR 12 - 4 ohm

Description
Speakers & Transducers 13 cm (5") fullrange speaker, inverted cone displacement, 70 18000 Hz, 15-40W, 4 Ohm, 110Hz
Datasheet
Description
Speakers & Transducers 13 cm (5") fullrange speaker, inverted cone displacement, 70 18000 Hz, 15-40W, 4 Ohm, 110Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 12 - 4 ohm
Speakers & Transducers FR 12 - 4 ohm
Speakers & Transducers 13 cm (5") fullrange speaker, inverted cone displacement, 70 18000 Hz, 15-40W, 4 Ohm, 110Hz

Speakers & Transducers 13 cm (5") fullrange speaker, inverted cone displacement, 70 18000 Hz, 15-40W, 4 Ohm, 110Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 12 - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Dynamic Mini Square Speaker - CES150S035AH8PMN500SR - Challenge Electronics
Specs
SPL 83 dB
Nominal Power 0.5000 watts
Maximum Power 0.7000 watts
View Details