Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
CHALLENGE ELECTRONICS
CAC43-01F64-03-1 -- SPEAKERS
Challenge Electronics
Speakers
CAC43-01F64-03-1
Description
CHAMBER WITH FPC CONNECTOR
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CHAMBER WITH FPC CONNECTOR
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Speakers
2603-CAC43-01F64-03-1-ND
Speakers
2603-CAC43-01F64-03-1-ND
CHAMBER WITH FPC CONNECTOR
CHAMBER WITH FPC CONNECTOR
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Speakers
Product Number
2603-CAC43-01F64-03-1-ND
Product Name
Speakers
Resonance Frequency
640 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers
314GCX-024R
Specs
Features
Outdoor
SPL
122 dB
Nominal Power
30 watts
View Details
RS Components, Ltd.
Speakers
526955
Specs
SPL
86 dB
Impedance
4 ohms
Frequency Response
20000 Hz
View Details
Biamp Systems, Ltd.
VERIS 3-Way 12" Installation Speaker (90 x 40, White)
VERIS 3294W
Specs
Size
12.00 inch (305 mm)
Application
MusicAudio
View Details
Wharfedale Pro
LX-15, LX-15E, LX-15EW
Specs
SPL
130 dB
Nominal Power
800 watts
Maximum Power
1600 watts
View Details