Visaton Speakers FR 10 WP - 4 OHM (WHITE)

Description
4 Ohms General Purpose Speaker 20W 80Hz ~ 16kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 20W 80Hz ~ 16kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR10WP-4OHM(WHITE)-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 20W 80Hz ~ 16kHz Top Round

4 Ohms General Purpose Speaker 20W 80Hz ~ 16kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR10WP-4OHM(WHITE)-ND
Product Name Speakers
Resonance Frequency 120 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Round Speakers - CES270R140DA08MCPN800TR - Challenge Electronics
Specs
SPL 88 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details