Visaton Speakers FR 10 WP - 4 OHM (BLACK)

Description
4 Ohms General Purpose Speaker 20W 80Hz ~ 16kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 20W 80Hz ~ 16kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR10WP-4OHM(BLACK)-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 20W 80Hz ~ 16kHz Top Round

4 Ohms General Purpose Speaker 20W 80Hz ~ 16kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR10WP-4OHM(BLACK)-ND
Product Name Speakers
Resonance Frequency 120 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details