Visaton Speakers FR 10 HM - 8 OHM

Description
8 Ohms Tweeter Speaker 20W 95Hz ~ 22kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Tweeter Speaker 20W 95Hz ~ 22kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR10HM-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Tweeter Speaker 20W 95Hz ~ 22kHz Top Round, Square Frame

8 Ohms Tweeter Speaker 20W 95Hz ~ 22kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR10HM-8OHM-ND
Product Name Speakers
Resonance Frequency 120 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details