Visaton Speakers & Transducers FR 10 - 8 Ohm

Description
Speakers & Transducers 10 cm (4") fullrange speaker, 30-50W, 80 20000 Hz, 8 Ohm, 90Hz
Datasheet
Description
Speakers & Transducers 10 cm (4") fullrange speaker, 30-50W, 80 20000 Hz, 8 Ohm, 90Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 10 - 8 Ohm
Speakers & Transducers FR 10 - 8 Ohm
Speakers & Transducers 10 cm (4") fullrange speaker, 30-50W, 80 20000 Hz, 8 Ohm, 90Hz

Speakers & Transducers 10 cm (4") fullrange speaker, 30-50W, 80 20000 Hz, 8 Ohm, 90Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 10 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS15-01P100-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details