Visaton Speakers & Transducers FD 18 L

Description
Speakers & Transducers Steel protection cover, 2 push-out holes, FlamoX, weight 0,590 kg, mounting depth 170mm
Datasheet
Description
Speakers & Transducers Steel protection cover, 2 push-out holes, FlamoX, weight 0,590 kg, mounting depth 170mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FD 18 L
Speakers & Transducers FD 18 L
Speakers & Transducers Steel protection cover, 2 push-out holes, FlamoX, weight 0,590 kg, mounting depth 170mm

Speakers & Transducers Steel protection cover, 2 push-out holes, FlamoX, weight 0,590 kg, mounting depth 170mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FD 18 L
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Car Audio, Full Range Speaker - ISTS - Boston Acoustics, Inc.
Specs
Nominal Power 40 watts
Maximum Power 100 watts
Impedance 8 ohms
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details