Visaton Speakers & Transducers EZ 55.10 - 100 V

Description
Speakers & Transducers Slim-line speaker system, 100V, four 8 cm drivers & one tweeter, wallmounting, swivel, White painted aluminium cabinet & protective grille (RAL 9010), UV-resistant, waterproof, 150 15000 Hz
Datasheet
Description
Speakers & Transducers Slim-line speaker system, 100V, four 8 cm drivers & one tweeter, wallmounting, swivel, White painted aluminium cabinet & protective grille (RAL 9010), UV-resistant, waterproof, 150 15000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EZ 55.10 - 100 V
Speakers & Transducers EZ 55.10 - 100 V
Speakers & Transducers Slim-line speaker system, 100V, four 8 cm drivers & one tweeter, wallmounting, swivel, White painted aluminium cabinet & protective grille (RAL 9010), UV-resistant, waterproof, 150 15000 Hz

Speakers & Transducers Slim-line speaker system, 100V, four 8 cm drivers & one tweeter, wallmounting, swivel, White painted aluminium cabinet & protective grille (RAL 9010), UV-resistant, waterproof, 150 15000 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EZ 55.10 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - Diamond Studio 8.2 Pro - Wharfedale Pro
Specs
SPL 108 dB
Impedance 4 ohms
Sensitivity 86 dB
View Details