Visaton Speakers & Transducers EZ 40.7 - 100 V

Description
Speakers & Transducers Extremely slim spkr 100V, four 5cm drvrs
Datasheet
Description
Speakers & Transducers Extremely slim spkr 100V, four 5cm drvrs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EZ 40.7 - 100 V
Speakers & Transducers EZ 40.7 - 100 V
Speakers & Transducers Extremely slim spkr 100V, four 5cm drvrs

Speakers & Transducers Extremely slim spkr 100V, four 5cm drvrs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EZ 40.7 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
Speakers - 2603-CS32-03W23-16-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 230 Hz
View Details