Challenge Electronics Oval Speakers CES720V240CA08FPN350TR

Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet
Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Speakers - CES720V240CA08FPN350TR - Challenge Electronics
Deer Park, NY, USA
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

The CES250V048BA08PCN900UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES720V240CA08FPN350TR
Product Name Oval Speakers
SPL 92 dB
Nominal Power 1 watts
Maximum Power 2 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details