Visaton Speakers & Transducers EX 60 S - 8 ohm

Description
Speakers & Transducers electro dynamical exciter, 25W, 8 Ohm, 25-70 C
Datasheet
Description
Speakers & Transducers electro dynamical exciter, 25W, 8 Ohm, 25-70 C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EX 60 S - 8 ohm
Speakers & Transducers EX 60 S - 8 ohm
Speakers & Transducers electro dynamical exciter, 25W, 8 Ohm, 25-70 C

Speakers & Transducers electro dynamical exciter, 25W, 8 Ohm, 25-70 C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EX 60 S - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details