Visaton Speakers DL 8 ES - 8 OHM

Description
8 Ohms General Purpose Speaker 10W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DL8ES-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 10W 100Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 10W 100Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-DL8ES-8OHM-ND
Product Name Speakers
Resonance Frequency 173 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
TG Full range, 3.5
Specs
Nominal Power 10 watts
Sensitivity 84 dB
Resonance Frequency 105 Hz
View Details