Challenge Electronics Square Speakers 4030CE

Description
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Speakers - 4030CE - Challenge Electronics
Deer Park, NY, USA
Square Speakers
4030CE
Square Speakers 4030CE
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.

The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number 4030CE
Product Name Square Speakers
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 2603-CAC25-02W100-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details