Visaton Speakers DL 13/2 ES - 8 OHM

Description
8 Ohms General Purpose Speaker 30W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 30W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DL13/2ES-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 30W 100Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 30W 100Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-DL13/2ES-8OHM-ND
Product Name Speakers
Resonance Frequency 150 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details
Speakers - FSL-0512R01-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 108 Hz
View Details