Visaton Speakers DK 97 - 8 OHM

Description
8 Ohms General Purpose Speaker 6W 380Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 6W 380Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DK97-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 6W 380Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 6W 380Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-DK97-8OHM-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC35-01W110-05-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
Weight 5.50 g (0.19 oz)
View Details