Challenge Electronics Dynamic Mini Square Speaker CES150S035AH8PMN500SR

Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.
Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Mini Square Speaker - CES150S035AH8PMN500SR - Challenge Electronics
Deer Park, NY, USA
Dynamic Mini Square Speaker
CES150S035AH8PMN500SR
Dynamic Mini Square Speaker CES150S035AH8PMN500SR
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

The CSMS15S4.3-8S0.3-P950F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Supplier's Site

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES150S035AH8PMN500SR
Product Name Dynamic Mini Square Speaker
SPL 83 dB
Nominal Power 0.5000 watts
Maximum Power 0.7000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Speakers - 2603-CS13-00P90-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
View Details