Visaton Speakers & Transducers BG 20 - 8 Ohm

Description
Speakers & Transducers 20 cm (8") full-range speaker, tweeter dome, 40-70W, fu 18000 Hz, 8 Ohm
Datasheet
Description
Speakers & Transducers 20 cm (8") full-range speaker, tweeter dome, 40-70W, fu 18000 Hz, 8 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BG 20 - 8 Ohm
Speakers & Transducers BG 20 - 8 Ohm
Speakers & Transducers 20 cm (8") full-range speaker, tweeter dome, 40-70W, fu 18000 Hz, 8 Ohm

Speakers & Transducers 20 cm (8") full-range speaker, tweeter dome, 40-70W, fu 18000 Hz, 8 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BG 20 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Piezo Speakers - CES30P20H13-80U - Challenge Electronics
Specs
SPL 98 dB
Frequency Response 700 to 10000 Hz
Resonance Frequency 800 Hz
View Details