Visaton Speaker, Full-Range, 160Hz, 79Db, 8W Rohs Compliant Visaton BF 45, 8 OHM

Description
SPEAKER, FULL-RANGE, 160HZ, 79DB, 8W ROHS COMPLIANT: YES
Description
SPEAKER, FULL-RANGE, 160HZ, 79DB, 8W ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Speaker, Full-Range, 160Hz, 79Db, 8W Rohs Compliant Visaton - 56AJ9519 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Full-Range, 160Hz, 79Db, 8W Rohs Compliant Visaton
56AJ9519
Speaker, Full-Range, 160Hz, 79Db, 8W Rohs Compliant Visaton 56AJ9519
SPEAKER, FULL-RANGE, 160HZ, 79DB, 8W ROHS COMPLIANT: YES

SPEAKER, FULL-RANGE, 160HZ, 79DB, 8W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 56AJ9519
Product Name Speaker, Full-Range, 160Hz, 79Db, 8W Rohs Compliant Visaton
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
VERIS 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details
 - TWIN 15X-SUB ACTIVE - Wharfedale Pro
Specs
SPL 128 dB
Impedance 4 ohms
Sensitivity 100 dB
View Details