Visaton Speakers & Transducers BF 45 - 4 ohm

Description
Speakers & Transducers 4.5 cm (1.8") fullrange speaker, 90 20000 Hz, 158 Hz, 4-8W
Datasheet
Description
Speakers & Transducers 4.5 cm (1.8") fullrange speaker, 90 20000 Hz, 158 Hz, 4-8W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BF 45 - 4 ohm
Speakers & Transducers BF 45 - 4 ohm
Speakers & Transducers 4.5 cm (1.8") fullrange speaker, 90 20000 Hz, 158 Hz, 4-8W

Speakers & Transducers 4.5 cm (1.8") fullrange speaker, 90 20000 Hz, 158 Hz, 4-8W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BF 45 - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
Car Audio, Full Range Speaker - SE45 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 80 watts
Impedance 4 ohms
View Details