Visaton Speakers & Transducers B 200 - 6 Ohm

Description
Speakers & Transducers 20 cm (8") full- range loudspeaker
Datasheet
Description
Speakers & Transducers 20 cm (8") full- range loudspeaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
B 200 - 6 Ohm
Speakers & Transducers B 200 - 6 Ohm
Speakers & Transducers 20 cm (8") full- range loudspeaker

Speakers & Transducers 20 cm (8") full- range loudspeaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number B 200 - 6 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details