Visaton Speakers & Transducers AL 170 - 8 Ohm

Description
Speakers & Transducers 13 cm (5") midrange driver
Datasheet
Description
Speakers & Transducers 13 cm (5") midrange driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AL 170 - 8 Ohm
Speakers & Transducers AL 170 - 8 Ohm
Speakers & Transducers 13 cm (5") midrange driver

Speakers & Transducers 13 cm (5") midrange driver

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AL 170 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details