Visaton 8 Woofer 120W Rms8 Ohm; Driver Type Visaton 55-5190

Description
8" Woofer 120W RMS8 Ohm; Driver Type:Woofer; External Width - Metric:207mm; Impedance:4ohm; Power Rating Nom:80W; Sound Level SPL:91dB; External Width - Imperial:8.15"; Frequency Response Min:45Hz; Frequency Response Max:7kHz RoHS Compliant: Yes
Description
8" Woofer 120W RMS8 Ohm; Driver Type:Woofer; External Width - Metric:207mm; Impedance:4ohm; Power Rating Nom:80W; Sound Level SPL:91dB; External Width - Imperial:8.15"; Frequency Response Min:45Hz; Frequency Response Max:7kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8 Woofer 120W Rms8 Ohm; Driver Type Visaton - 55X0604 - Newark, An Avnet Company
Chicago, IL, United States
8 Woofer 120W Rms8 Ohm; Driver Type Visaton
55X0604
8 Woofer 120W Rms8 Ohm; Driver Type Visaton 55X0604
8" Woofer 120W RMS8 Ohm; Driver Type:Woofer; External Width - Metric:207mm; Impedance:4ohm; Power Rating Nom:80W; Sound Level SPL:91dB; External Width - Imperial:8.15"; Frequency Response Min:45Hz; Frequency Response Max:7kHz RoHS Compliant: Yes

8" Woofer 120W RMS8 Ohm; Driver Type:Woofer; External Width - Metric:207mm; Impedance:4ohm; Power Rating Nom:80W; Sound Level SPL:91dB; External Width - Imperial:8.15"; Frequency Response Min:45Hz; Frequency Response Max:7kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 55X0604
Product Name 8 Woofer 120W Rms8 Ohm; Driver Type Visaton
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details